Texas Instruments TMS320C6747 Fixed/Floating-Point Digital Signal Processor TMS320C6747DZKBT3

Description
Fixed/Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6747 Fixed/Floating-Point Digital Signal Processor - TMS320C6747DZKBT3 - Texas Instruments
Dallas, TX, United States
TMS320C6747 Fixed/Floating-Point Digital Signal Processor
TMS320C6747DZKBT3
TMS320C6747 Fixed/Floating-Point Digital Signal Processor TMS320C6747DZKBT3
Fixed/Floating-Point Digital Signal Processor 256-BGA

Fixed/Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
32-bit 32bit 300MHz BGA Dsp - 698-TMS320C6747DZKBT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 300MHz BGA Dsp
698-TMS320C6747DZKBT3
32-bit 32bit 300MHz BGA Dsp 698-TMS320C6747DZKBT3
DSP 32bit 300MHz 2400MIPS BGA I2C SPI USB Ethernet UART Product overview: TMS320C6747DZKBT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 300MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747DZKBT 3 can be used for catalog matching and distributor lookup.

DSP 32bit 300MHz 2400MIPS BGA I2C SPI USB Ethernet UART Product overview: TMS320C6747DZKBT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 300MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747DZKBT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBT3
1271161-TMS320C6747DZKBT3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBT3 1271161-TMS320C6747DZKBT3
Manufacturer: Texas Instruments Win Source Part Number: 1271161-TMS320C6747D ZKBT3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMS320C6747BZKBT3; TMS320C6747DZKBT3R; TMS320C6747CZKBT3; TMS320C6747DZKBT3; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271161-TMS320C6747DZKBT3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6747BZKBT3; TMS320C6747DZKBT3R; TMS320C6747CZKBT3; TMS320C6747DZKBT3;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39309-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39309-ND
DSP (Digital Signal Processors) 296-39309-ND
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6747DZKBT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6747DZKBT3
DSP (Digital Signal Processors) TMS320C6747DZKBT3
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6747DZKBT3 698-TMS320C6747DZKBT3 1271161-TMS320C6747DZKBT3 296-39309-ND TMS320C6747DZKBT3
Product Name TMS320C6747 Fixed/Floating-Point Digital Signal Processor 32-bit 32bit 300MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBT3 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V 1.20V 1.2V; 3.3V
Features Embedded Timers
Clock Speed 375 to 456 MHz 300 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details