Texas Instruments TMS320C6747 Fixed/Floating-Point Digital Signal Processor TMS320C6747DZKBD4

Description
Fixed/Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6747 Fixed/Floating-Point Digital Signal Processor - TMS320C6747DZKBD4 - Texas Instruments
Dallas, TX, United States
TMS320C6747 Fixed/Floating-Point Digital Signal Processor
TMS320C6747DZKBD4
TMS320C6747 Fixed/Floating-Point Digital Signal Processor TMS320C6747DZKBD4
Fixed/Floating-Point Digital Signal Processor 256-BGA

Fixed/Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
456MHz BGA Dsp - 698-TMS320C6747DZKBD4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
C674x DSP- 456MHz, PBGA 256-BGA -40 to 90 Product overview: TMS320C6747DZKBD4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747DZKBD 4 can be used for catalog matching and distributor lookup.

C674x DSP- 456MHz, PBGA 256-BGA -40 to 90 Product overview: TMS320C6747DZKBD4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747DZKBD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42853-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42853-ND
DSP (Digital Signal Processors) 296-42853-ND
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBD4 - 797377-TMS320C6747DZKBD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBD4
797377-TMS320C6747DZKBD4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBD4 797377-TMS320C6747DZKBD4
Manufacturer: Texas Instruments Win Source Part Number: 797377-TMS320C6747DZ KBD4 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 456MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Family Name: TMS320C6747 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMS320C6747DZKB4; TMS320C6747BZKB4; TMS320C6747CZKB4; TMS320C6747DZKBD4; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797377-TMS320C6747DZKBD4
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Family Name: TMS320C6747
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6747DZKB4; TMS320C6747BZKB4; TMS320C6747CZKB4; TMS320C6747DZKBD4;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6747DZKBD4
Embedded - DSP (Digital Signal Processors) TMS320C6747DZKBD4
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6747DZKBD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6747DZKBD4
DSP (Digital Signal Processors) TMS320C6747DZKBD4
IC DSP FIX/FLOAT POINT 256BGA

IC DSP FIX/FLOAT POINT 256BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6747DZKBD4 698-TMS320C6747DZKBD4 296-42853-ND 797377-TMS320C6747DZKBD4 TMS320C6747DZKBD4 TMS320C6747DZKBD4
Product Name TMS320C6747 Fixed/Floating-Point Digital Signal Processor 456MHz BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBD4 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.3V 1.2V; 3.3V 1.20V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products