Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6747BZKBT3

Description
IC DSP FLOATING POINT 256BGA
Request a Quote
Description
IC DSP FLOATING POINT 256BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6747BZKBT3 is a low-power digital signal processor (DSP) from the TMS320C674x series, designed for high-performance applications. It operates at clock speeds of up to 375-456 MHz and features a fixed- and floating-point architecture, capable of delivering up to 3648 MIPS and 2736 MFLOPS. The device includes a two-level cache memory architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, enhancing data access speeds. This DSP supports a variety of peripherals, including a 10/100 Mbps Ethernet MAC, multiple UART modules, and three multichannel audio serial ports (McASPs). It also features two external memory interfaces for SDRAM and NOR/NAND flash, along with a programmable real-time unit subsystem for real-time processing tasks. The TMS320C6747 includes additional functionalities such as USB 2.0 OTG support, a dedicated interrupt controller, and power management features to optimize energy consumption. The device is packaged in a 256-ball BGA format, making it suitable for compact designs. It is applicable in various fields, including audio/video receivers, automotive amplifiers, and professional audio systems, providing a versatile solution for engineers looking to implement advanced signal processing capabilities in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320C6747BZKBT3 is a low-power digital signal processor (DSP) from the TMS320C674x series, designed for high-performance applications. It operates at clock speeds of up to 375-456 MHz and features a fixed- and floating-point architecture, capable of delivering up to 3648 MIPS and 2736 MFLOPS. The device includes a two-level cache memory architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, enhancing data access speeds. This DSP supports a variety of peripherals, including a 10/100 Mbps Ethernet MAC, multiple UART modules, and three multichannel audio serial ports (McASPs). It also features two external memory interfaces for SDRAM and NOR/NAND flash, along with a programmable real-time unit subsystem for real-time processing tasks. The TMS320C6747 includes additional functionalities such as USB 2.0 OTG support, a dedicated interrupt controller, and power management features to optimize energy consumption. The device is packaged in a 256-ball BGA format, making it suitable for compact designs. It is applicable in various fields, including audio/video receivers, automotive amplifiers, and professional audio systems, providing a versatile solution for engineers looking to implement advanced signal processing capabilities in their projects.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C6747BZKBT3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6747BZKBT3-ND
DSP (Digital Signal Processors) TMS320C6747BZKBT3-ND
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBT3 - 1271159-TMS320C6747BZKBT3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBT3
1271159-TMS320C6747BZKBT3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBT3 1271159-TMS320C6747BZKBT3
Manufacturer: Texas Instruments Win Source Part Number: 1271159-TMS320C6747B ZKBT3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Family Name: TMS320C6747 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMS320C6747DZKBT3R; TMS320C6747CZKBT3; TMS320C6747DZKBT3; Introduction Date: July 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271159-TMS320C6747BZKBT3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Family Name: TMS320C6747
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6747DZKBT3R; TMS320C6747CZKBT3; TMS320C6747DZKBT3;
Introduction Date: July 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed/Floating-Point Digital Signal Processor 256-BGA -40 to 125 Product overview: TMS320C6747BZKBT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747BZKBT 3 can be used for catalog matching and distributor lookup.

Fixed/Floating-Point Digital Signal Processor 256-BGA -40 to 125 Product overview: TMS320C6747BZKBT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747BZKBT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DSP FLOATING POINT 256BGA - 815-TMS320C6747BZKBT3 - Utmel Electronic Limited
Hong Kong, China
IC DSP FLOATING POINT 256BGA
815-TMS320C6747BZKBT3
IC DSP FLOATING POINT 256BGA 815-TMS320C6747BZKBT3
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6747BZKBT3
Embedded - DSP (Digital Signal Processors) TMS320C6747BZKBT3
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6747BZKBT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6747BZKBT3
DSP (Digital Signal Processors) TMS320C6747BZKBT3
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6747BZKBT3-ND 1271159-TMS320C6747BZKBT3 698-TMS320C6747BZKBT3 815-TMS320C6747BZKBT3 TMS320C6747BZKBT3 TMS320C6747BZKBT3
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBT3 BGA Dsp IC DSP FLOATING POINT 256BGA Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V 1.20V 1.2V 1.2V
Package Type BGA; Other; 256-BGA Other; BGA Other; 256-BGA BGA; Other; 256-BGA
Pin Count 256 256
Clock Speed 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVITDM8148CCYE1 - 773606-DVITDM8148CCYE1 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133 - 860496-ADSP-2171BS-133 - Win Source Electronics
Specs
Package Type QFP; Other; 128-MQFP (14x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details