Texas Instruments TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746EZCED4

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6746EZCED4 is a fixed- and floating-point DSP operating at up to 375 MHz, housed in a 361-ball NFBGA package with a 13.00 mm × 13.00 mm body size, supporting commercial temperature range from -40 °C to 90 °C. It features a C674x DSP core with 32 KB L1P cache, 32 KB L1D cache, and 256 KB L2 unified cache, along with 64 independent DMA channels, dual 16-bit DDR2/mDDR memory controllers, two UARTs, two SPIs, a USB 2.0 OTG port, a 10/100 Mbps Ethernet MAC with MDIO, a universal parallel port, and multiple audio serial interfaces. The device supports 1.8-V and 3.3-V LVCMOS I/O, a real-time clock, and enhanced pulse width modulation and capture modules.

Datasheet Summary
Powered by GS/AI

The TMS320C6746EZCED4 is a fixed- and floating-point DSP operating at up to 375 MHz, housed in a 361-ball NFBGA package with a 13.00 mm × 13.00 mm body size, supporting commercial temperature range from -40 °C to 90 °C. It features a C674x DSP core with 32 KB L1P cache, 32 KB L1D cache, and 256 KB L2 unified cache, along with 64 independent DMA channels, dual 16-bit DDR2/mDDR memory controllers, two UARTs, two SPIs, a USB 2.0 OTG port, a 10/100 Mbps Ethernet MAC with MDIO, a universal parallel port, and multiple audio serial interfaces. The device supports 1.8-V and 3.3-V LVCMOS I/O, a real-time clock, and enhanced pulse width modulation and capture modules.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6746 Fixed/Floating Point Digital Signal Processor - TMS320C6746EZCED4 - Texas Instruments
Dallas, TX, United States
TMS320C6746 Fixed/Floating Point Digital Signal Processor
TMS320C6746EZCED4
TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746EZCED4
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42849-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42849-ND
DSP (Digital Signal Processors) 296-42849-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746EZCED4
1271153-TMS320C6746EZCED4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746EZCED4 1271153-TMS320C6746EZCED4
Manufacturer: Texas Instruments Win Source Part Number: 1271153-TMS320C6746E ZCED4 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB Clock Rate: 456MHz Non-Volatile Memory: ROM (1.088 MB) On-Chip RAM: 488kB Voltage - Core: 1.20V Family Name: TMS320C6746 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (13x13) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271153-TMS320C6746EZCED4
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: ROM (1.088 MB)
On-Chip RAM: 488kB
Voltage - Core: 1.20V
Family Name: TMS320C6746
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (13x13)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
C674x DSP - 456MHz 361-NFBGA -40 to 90 Product overview: TMS320C6746EZCED4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746EZCED 4 can be used for catalog matching and distributor lookup.

C674x DSP - 456MHz 361-NFBGA -40 to 90 Product overview: TMS320C6746EZCED4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746EZCED4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6746EZCED4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6746EZCED4
DSP (Digital Signal Processors) TMS320C6746EZCED4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6746EZCED4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6746EZCED4
Embedded - DSP (Digital Signal Processors) TMS320C6746EZCED4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6746EZCED4 296-42849-ND 1271153-TMS320C6746EZCED4 698-TMS320C6746EZCED4 TMS320C6746EZCED4 TMS320C6746EZCED4
Product Name TMS320C6746 Fixed/Floating Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746EZCED4 456MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.20V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABYA60ES - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
4 suppliers