IC DSP FIX/FLOAT POINT 176HLQFP
C674x DSP - 456MHz, QFP 176-HLQFP -40 to 105 Product overview: TMS320C6745DPTPA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTPA
Manufacturer: Texas Instruments
Win Source Part Number: 1271150-TMS320C6745D
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 3.30V
Package: 176-LQFP Exposed Pad
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Family Name: TMS320C6745
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): TMS320C6745DPTP3; TMS320C6745CPTPA3; TMS320C6745DPTPT3;
Introduction Date: September 20, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 176HLQFP
IC DSP FIX/FLOAT POINT 176HLQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-42846-ND | 698-TMS320C6745DPTPA3 | 1271150-TMS320C6745DPTPA3 | TMS320C6745DPTPA3 | TMS320C6745DPTPA3 |
| Product Name | DSP (Digital Signal Processors) | 456MHz Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTPA3 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 3.3V | 1.32V | 1.20V | ||
| Package Type | LFQP; Other; 176-LQFP Exposed Pad | Other; HLQFP | QFP; Other; 176-LQFP Exposed Pad | ||
| Pin Count | 176 |