Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6745CPTPT3

Description
IC DSP FIX/FLOAT POINT 176HLQFP
Request a Quote Datasheet
Description
IC DSP FIX/FLOAT POINT 176HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C6745CPTPT3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6745CPTPT3-ND
DSP (Digital Signal Processors) TMS320C6745CPTPT3-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
 - TMS320C6745CPTPT3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP176

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP176

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6745CPTPT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6745CPTPT3
DSP (Digital Signal Processors) TMS320C6745CPTPT3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6745CPTPT3-ND TMS320C6745CPTPT3 TMS320C6745CPTPT3
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V
Package Type LFQP; Other; 176-LQFP Exposed Pad QFP; Other; QFP176 QFP; Other; 176-LQFP Exposed Pad
Pin Count 176
Clock Speed 375 MHz 375 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - AD21488WBSWZ4B02 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details