Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6743BPTP3

Description
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C6743BPTP3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6743BPTP3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6743BPTP3-ND
DSP (Digital Signal Processors) TMS320C6743BPTP3-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6743BPTP3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6743BPTP3
DSP (Digital Signal Processors) TMS320C6743BPTP3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6743BPTP3 TMS320C6743BPTP3-ND TMS320C6743BPTP3
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type QFP; Other; QFP176 LFQP; Other; 176-LQFP Exposed Pad QFP; Other; 176-LQFP Exposed Pad
Supply Voltage 1.2V; 3.3V
Pin Count 176
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2101BG-50 - Lingto Electronic Limited
Specs
Clock Speed 12.5 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details