Texas Instruments TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742EZWT2

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6742 Fixed/Floating Point Digital Signal Processor - TMS320C6742EZWT2 - Texas Instruments
Dallas, TX, United States
TMS320C6742 Fixed/Floating Point Digital Signal Processor
TMS320C6742EZWT2
TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742EZWT2
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6742EZWT2
797370-TMS320C6742EZWT2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6742EZWT2 797370-TMS320C6742EZWT2
Manufacturer: Texas Instruments Win Source Part Number: 797370-TMS320C6742EZ WT2 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART Clock Rate: 200MHz Non-Volatile Memory: ROM (1.088 MB) On-Chip RAM: 488kB Voltage - Core: 1.00V, 1.10V, 1.20V Family Name: TMS320C6742 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6742EZWTA2; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797370-TMS320C6742EZWT2
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate: 200MHz
Non-Volatile Memory: ROM (1.088 MB)
On-Chip RAM: 488kB
Voltage - Core: 1.00V, 1.10V, 1.20V
Family Name: TMS320C6742
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6742EZWTA2;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
C674x DSP - 200MHz 361-NFBGA 0 to 90 Product overview: TMS320C6742EZWT2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6742EZWT2 can be used for catalog matching and distributor lookup.

C674x DSP - 200MHz 361-NFBGA 0 to 90 Product overview: TMS320C6742EZWT2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6742EZWT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42844-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42844-ND
DSP (Digital Signal Processors) 296-42844-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6742EZWT2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6742EZWT2
Embedded - DSP (Digital Signal Processors) TMS320C6742EZWT2
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6742EZWT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6742EZWT2
DSP (Digital Signal Processors) TMS320C6742EZWT2
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6742EZWT2 797370-TMS320C6742EZWT2 698-TMS320C6742EZWT2 296-42844-ND TMS320C6742EZWT2 TMS320C6742EZWT2
Product Name TMS320C6742 Fixed/Floating Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6742EZWT2 200MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.00V, 1.10V, 1.20V 1.2V; 1.8V; 3.3V
Features Embedded Timers
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 1600
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SMJ320C80 Digital Signal Processor - SMJ320C80GFM50 - Texas Instruments
Specs
Clock Speed 50 MHz
View Details
2 suppliers
Dsp - 698-DM355ZCE216ECH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
Operating Temperature 0 C (32 F)
Interface Type ASP, I2C, SPI, UART, USB
View Details
2 suppliers