Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361
Manufacturer: Texas Instruments
Win Source Part Number: 797369-TMS320C6742EZ
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate: 200MHz
Non-Volatile Memory: ROM (1.088 MB)
On-Chip RAM: 488kB
Voltage - Core: 1.00V, 1.10V, 1.20V
Family Name: TMS320C6742
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 361NFBGA
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90 Product overview: TMS320C6742EZCE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6742EZCE2
IC DSP FIX/FLOAT POINT 361NFBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6742EZCE2 | TMS320C6742EZCE2 | 797369-TMS320C6742EZCE2 | 296-42843-ND | 698-TMS320C6742EZCE2 | TMS320C6742EZCE2 |
| Product Name | TMS320C6742 Fixed/Floating Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6742EZCE2 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V | 1.00V, 1.10V, 1.20V | 1.2V; 1.8V; 3.3V | |||
| Features | Embedded Timers | |||||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| MMACS | 1600 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) |