Texas Instruments TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742BZWTA2

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6742 Fixed/Floating Point Digital Signal Processor - TMS320C6742BZWTA2 - Texas Instruments
Dallas, TX, United States
TMS320C6742 Fixed/Floating Point Digital Signal Processor
TMS320C6742BZWTA2
TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742BZWTA2
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Buy Now Datasheet
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6742BZWTA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6742BZWTA 2 can be used for catalog matching and distributor lookup.

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6742BZWTA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6742BZWTA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6742BZWTA2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6742BZWTA2-ND
DSP (Digital Signal Processors) TMS320C6742BZWTA2-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1319919-TMS320C6742BZWTA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1319919-TMS320C6742BZWTA2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1319919-TMS320C6742BZWTA2
Manufacturer: Texas Instruments Win Source Part Number: 1319919-TMS320C6742B ZWTA2 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed/Floating Point Voltage - I/O: 1.8V, 3.3V Standard Package: 90 Mounting: Surface Mount Interface: EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART Clock Rate: 200MHz Non-Volatile Memory: ROM (1.088MB) On-Chip RAM: 488kB Voltage - Core: 1.00V, 1.10V, 1.20V Supplier Device Package: 361-NFBGA (16x16) Temperature Range - Operating: -40°C ~ 105°C (TJ) Case / Package: 361-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: TMS320 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319919-TMS320C6742BZWTA2
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 1.8V, 3.3V
Standard Package: 90
Mounting: Surface Mount
Interface: EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate: 200MHz
Non-Volatile Memory: ROM (1.088MB)
On-Chip RAM: 488kB
Voltage - Core: 1.00V, 1.10V, 1.20V
Supplier Device Package: 361-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Case / Package: 361-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6742BZWTA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6742BZWTA2
DSP (Digital Signal Processors) TMS320C6742BZWTA2
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6742BZWTA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6742BZWTA2
Embedded - DSP (Digital Signal Processors) TMS320C6742BZWTA2
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6742BZWTA2 698-TMS320C6742BZWTA2 TMS320C6742BZWTA2-ND 1319919-TMS320C6742BZWTA2 TMS320C6742BZWTA2 TMS320C6742BZWTA2
Product Name TMS320C6742 Fixed/Floating Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.00V, 1.10V, 1.20V
Features Embedded Timers
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 1600
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Specs
Package Type Other; 760-FCBGA (23x23)
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details