Texas Instruments TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742BZCE2

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6742 Fixed/Floating Point Digital Signal Processor - TMS320C6742BZCE2 - Texas Instruments
Dallas, TX, United States
TMS320C6742 Fixed/Floating Point Digital Signal Processor
TMS320C6742BZCE2
TMS320C6742 Fixed/Floating Point Digital Signal Processor TMS320C6742BZCE2
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6742BZCE2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6742BZCE2-ND
DSP (Digital Signal Processors) TMS320C6742BZCE2-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
 - TMS320C6742BZCE2 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6742BZCE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6742BZCE2
DSP (Digital Signal Processors) TMS320C6742BZCE2
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6742BZCE2 TMS320C6742BZCE2-ND TMS320C6742BZCE2 TMS320C6742BZCE2
Product Name TMS320C6742 Fixed/Floating Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V
Features Embedded Timers
Clock Speed 200 MHz 200 MHz 200 MHz
MMACS 1600
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA785BSGABFQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CAN, DMA, I2C, McASP, McSPI, MMC/SD/SDIO, SPI, UART/USART
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers