Manufacturer: Texas Instruments
Win Source Part Number: 797367-TMS320C6727BZ
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, SPI
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Family Name: TMS320C6727B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC FLOATING POINT DSP 256BGA
Floating-Point Digital Signal Processor 256-BGA Product overview: TMS320C6727BZDHMUD from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BZDHM
IC FLOATING POINT DSP 256BGA
IC FLOATING POINT DSP 256BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797367-TMS320C6727BZDHMUD | TMS320C6727BZDHMUD-ND | 698-TMS320C6727BZDHMUD | TMS320C6727BZDHMUD | TMS320C6727BZDHMUD |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BZDHMUD | DSP (Digital Signal Processors) | BGA Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 3.30V | 3.3V | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) |