Texas Instruments TMS320C6727B Floating-Point Digital Signal Processor TMS320C6727BGDH300

Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6727B Floating-Point Digital Signal Processor - TMS320C6727BGDH300 - Texas Instruments
Dallas, TX, United States
TMS320C6727B Floating-Point Digital Signal Processor
TMS320C6727BGDH300
TMS320C6727B Floating-Point Digital Signal Processor TMS320C6727BGDH300
Floating-Point Digital Signal Processor 256-BGA

Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
 - TMS320C6727BGDH300 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PBGA256

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PBGA256

Supplier's Site Datasheet
Floating-Point Digital Signal Processor 256-BGA 0 to 90 Product overview: TMS320C6727BGDH300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BGDH3 00 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 256-BGA 0 to 90 Product overview: TMS320C6727BGDH300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BGDH300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BGDH300
084943-TMS320C6727BGDH300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BGDH300 084943-TMS320C6727BGDH300
Manufacturer: Texas Instruments Win Source Part Number: 084943-TMS320C6727BG DH300 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 256-BGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084943-TMS320C6727BGDH300
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 256-BGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42940-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42940-5-ND
DSP (Digital Signal Processors) 296-42940-5-ND
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6727BGDH300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6727BGDH300
DSP (Digital Signal Processors) TMS320C6727BGDH300
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Buy Now
IC FLOATING POINT DSP 256-BGA - 815-TMS320C6727BGDH300 - Utmel Electronic Limited
Hong Kong, China
IC FLOATING POINT DSP 256-BGA
815-TMS320C6727BGDH300
IC FLOATING POINT DSP 256-BGA 815-TMS320C6727BGDH300
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6727BGDH300 TMS320C6727BGDH300 698-TMS320C6727BGDH300 084943-TMS320C6727BGDH300 296-42940-5-ND TMS320C6727BGDH300 815-TMS320C6727BGDH300
Product Name TMS320C6727B Floating-Point Digital Signal Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BGDH300 DSP (Digital Signal Processors) DSP (Digital Signal Processors) IC FLOATING POINT DSP 256-BGA
Supply Voltage 1.2V 1.2V 1.20V 1.2V; 3.3V 1.2V
Clock Speed 350 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Data Bus 32-Bit 32-Bit
Package Type BGA; Other; BGA256 Other; BGA BGA; Other; 256-BGA (17x17) BGA; Other; 256-BGA BGA; Other; 256-BGA Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA788BSGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers