Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6726RFP250

Description
IC FLOATING-POINT DSP 144-HTQFP
Request a Quote Datasheet
Description
IC FLOATING-POINT DSP 144-HTQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-21420-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-21420-ND
DSP (Digital Signal Processors) 296-21420-ND
IC FLOATING-POINT DSP 144-HTQFP

IC FLOATING-POINT DSP 144-HTQFP

Buy Now Datasheet
 - TMS320C6726RFP250 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6726RFP250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6726RFP250
DSP (Digital Signal Processors) TMS320C6726RFP250
IC FLOATING-POINT DSP 144-HTQFP

IC FLOATING-POINT DSP 144-HTQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-21420-ND TMS320C6726RFP250 TMS320C6726RFP250
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V
Package Type TQFP; Other; 144-TQFP Exposed Pad QFP; TQFP; Other; TQFP144 QFP; TQFP; Other; 144-TQFP Exposed Pad
Pin Count 144
Clock Speed 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21369WBSWZ102 - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DSP (Digital Signal Processors) - DSPIC30F2010-30I/MM-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details