The TMS320C6722RFP200 is a high-performance 32-/64-bit floating-point digital signal processor (DSP) from the C672x series by Texas Instruments. Operating at a clock speed of 300 MHz, it is capable of delivering up to 2400 MIPS and 1800 MFLOPS, executing up to eight instructions per cycle, including six floating-point instructions. The processor features an enhanced C67x+ CPU architecture, which is compatible with previous C67x DSPs but offers improvements in speed and code density. The device includes a unified memory system with 256K bytes of RAM and 384K bytes of ROM, allowing for single-cycle data access and efficient program execution. It supports external memory interfaces for SDRAM and asynchronous memory, enhancing flexibility for various applications. The TMS320C6722RFP200 is equipped with a high-performance crossbar switch for parallel data transfers and a dual data movement accelerator (dMAX) that facilitates concurrent processing of multiple data transfer requests. Additionally, the DSP features multiple audio serial ports, supporting various audio formats, and includes two SPI and two I2C ports for versatile communication options. It is suitable for applications in professional audio, biometrics, medical, and industrial fields, making it a robust choice for engineers looking for a powerful DSP solution.
32-BIT, 25MHz, OTHER DSP, PQFP144, 20 X 20 MM, 0.50 MM PITCH, GREEN, PLASTIC, HTQFP-144 Product overview: TMS320C6722RFP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722RFP20
IC FLOATING-POINT DSP 144HTQFP
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144
Manufacturer: Texas Instruments
Win Source Part Number: 1321807-TMS320C6722R
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Standard Package: 60
Mounting: Surface Mount
Interface: EBI/EMI, I2C, McASP, SPI
Clock Rate: 200MHz
Non-Volatile Memory: ROM (384kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Supplier Device Package: 144-HTQFP (20x20)
Temperature Range - Operating: 0°C ~ 90°C (TC)
Case / Package: 144-TQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-19448,-296-1944
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC FLOATING-POINT DSP 144HTQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C6722RFP200 | 296-19448-ND | TMS320C6722RFP200 | 1321807-TMS320C6722RFP200 | TMS320C6722RFP200 |
| Product Name | 32-bit 25MHz Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | 32-Bit | |||
| Supply Voltage | 3.3V | 1.2V; 3.3V | 1.20V | ||
| Package Type | Other; HTQFP | TQFP; Other; 144-TQFP Exposed Pad | QFP; TQFP; Other; TQFP144 | QFP; TQFP; Other; 144-TQFP Exposed Pad | QFP; TQFP; Other; 144-TQFP Exposed Pad |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz |