Texas Instruments TMS320C6722B Floating-Point Digital Signal Processor TMS320C6722BRFP250

Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6722B Floating-Point Digital Signal Processor - TMS320C6722BRFP250 - Texas Instruments
Dallas, TX, United States
TMS320C6722B Floating-Point Digital Signal Processor
TMS320C6722BRFP250
TMS320C6722B Floating-Point Digital Signal Processor TMS320C6722BRFP250
Floating-Point Digital Signal Processor 144-HTQFP

Floating-Point Digital Signal Processor 144-HTQFP

Buy Now Datasheet
DSP 250MHz 32b HTQFP Floating-Point IC Product overview: TMS320C6722BRFP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722BRFP2 50 can be used for catalog matching and distributor lookup.

DSP 250MHz 32b HTQFP Floating-Point IC Product overview: TMS320C6722BRFP250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6722BRFP250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-32750-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32750-ND
DSP (Digital Signal Processors) 296-32750-ND
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6722BRFP250 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6722BRFP250
Embedded - DSP (Digital Signal Processors) TMS320C6722BRFP250
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6722BRFP250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6722BRFP250
DSP (Digital Signal Processors) TMS320C6722BRFP250
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Buy Now
DSP, C6000, FLOATING POINT, HTQFP144 - 815-TMS320C6722BRFP250 - Utmel Electronic Limited
Hong Kong, China
DSP, C6000, FLOATING POINT, HTQFP144
815-TMS320C6722BRFP250
DSP, C6000, FLOATING POINT, HTQFP144 815-TMS320C6722BRFP250
DSP, C6000, FLOATING POINT, HTQFP144

DSP, C6000, FLOATING POINT, HTQFP144

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6722BRFP250 698-TMS320C6722BRFP250 296-32750-ND TMS320C6722BRFP250 TMS320C6722BRFP250 815-TMS320C6722BRFP250
Product Name TMS320C6722B Floating-Point Digital Signal Processor 250MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP, C6000, FLOATING POINT, HTQFP144
Supply Voltage 1.2V 1.2V 1.2V; 3.3V 1.2V
Clock Speed 350 MHz 250 MHz 250 MHz 250 MHz 250 MHz
Interface Type I²C; SPI I2C, SPI, EBI/EMI, McASP I²C; SPI I²C; SPI; EBI/EMI, I²C, McASP, SPI I²C; SPI; EBI/EMI, I²C, McASP, SPI I²C; SPI; EBI/EMI, I2C, McASP, SPI
Package Type Other; HTQFP TQFP; Other; 144-TQFP Exposed Pad QFP; TQFP; Other; 144-TQFP Exposed Pad QFP; Other; 144-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DM3725 Digital Media Processor - DM3725CBC100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers