Texas Instruments TMS320C6713B Floating-Point Digital Signal Processors TMS320C6713BZDP225

Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6713B Floating-Point Digital Signal Processors - TMS320C6713BZDP225 - Texas Instruments
Dallas, TX, United States
TMS320C6713B Floating-Point Digital Signal Processors
TMS320C6713BZDP225
TMS320C6713B Floating-Point Digital Signal Processors TMS320C6713BZDP225
Floating-Point Digital Signal Processors 272-BGA

Floating-Point Digital Signal Processors 272-BGA

Buy Now Datasheet
 - 7093967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 225MHz Device Million Instructions per Second = 1800MIPS Data Bus Width = 32bit Instruction Set Architecture = Advanced VLIW Program Memory Type = RAM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 272 Typical Operating Supply Voltage = 1.2 V, 3.3 V Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 225MHz
Device Million Instructions per Second = 1800MIPS
Data Bus Width = 32bit
Instruction Set Architecture = Advanced VLIW
Program Memory Type = RAM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA
Pin Count = 272
Typical Operating Supply Voltage = 1.2 V, 3.3 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7093967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 225MHz Device Million Instructions per Second = 1800MIPS Data Bus Width = 32bit Instruction Set Architecture = Advanced VLIW Program Memory Type = RAM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 272 Typical Operating Supply Voltage = 1.2 V, 3.3 V

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 225MHz
Device Million Instructions per Second = 1800MIPS
Data Bus Width = 32bit
Instruction Set Architecture = Advanced VLIW
Program Memory Type = RAM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA
Pin Count = 272
Typical Operating Supply Voltage = 1.2 V, 3.3 V

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BZDP225
1271140-TMS320C6713BZDP225
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BZDP225 1271140-TMS320C6713BZDP225
Manufacturer: Texas Instruments Win Source Part Number: 1271140-TMS320C6713B ZDP225 Series: TMS320C67x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 272-BBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 225MHz Non-Volatile Memory: External On-Chip RAM: 264kB Voltage - Core: 1.26V Family Name: TMS320C6713 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS320C6713BGDP225; TMX320C6713PYP; TMS320C6713BPYP225; Introduction Date: March 01, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271140-TMS320C6713BZDP225
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 272-BBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 225MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.26V
Family Name: TMS320C6713
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6713BGDP225; TMX320C6713PYP; TMS320C6713BPYP225;
Introduction Date: March 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 225MHz BGA Dsp
698-TMS320C6713BZDP225
32-bit 225MHz BGA Dsp 698-TMS320C6713BZDP225
32-bit DSP 225MHz Floating-Point BGA IC Product overview: TMS320C6713BZDP225 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 225MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 225MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BZDP2 25 can be used for catalog matching and distributor lookup.

32-bit DSP 225MHz Floating-Point BGA IC Product overview: TMS320C6713BZDP225 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 225MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 225MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BZDP225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-18277-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-18277-ND
DSP (Digital Signal Processors) 296-18277-ND
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6713BZDP225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6713BZDP225
DSP (Digital Signal Processors) TMS320C6713BZDP225
IC FLOATING-POINT DSP 272-BGA

IC FLOATING-POINT DSP 272-BGA

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6713BZDP225 7093967P 1271140-TMS320C6713BZDP225 698-TMS320C6713BZDP225 296-18277-ND TMS320C6713BZDP225
Product Name TMS320C6713B Floating-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BZDP225 32-bit 225MHz BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V; 3.3V; 1.2 V, 3.3 V 1.26V 1.26V 3.3V; 1.26V
Clock Speed 167 to 300 MHz 225 MHz 225 MHz 225 MHz 225 MHz 225 MHz
DMA Channels 16
Interface Type I²C I²C; Host Interface, I2C, McASP, McBSP I2C, McASP I²C I²C; Host Interface, I²C, McASP, McBSP
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details
DSP (Digital Signal Processors) - DRA781BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA786BDGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers