Texas Instruments High-Performance Analog BGA Dsp TMS320C6712CGDP150

Description
Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6712CGDP150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6712CGDP1 50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6712CGDP150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6712CGDP1 50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6712CGDP150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6712CGDP1 50 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6712CGDP150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6712CGDP150 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320C6712CGDP150 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 149.25MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 149.25MHz, CMOS, PBGA272

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6712CGDP150
1271137-TMS320C6712CGDP150
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6712CGDP150 1271137-TMS320C6712CGDP150
Manufacturer: Texas Instruments Win Source Part Number: 1271137-TMS320C6712C GDP150 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271137-TMS320C6712CGDP150
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TMS320C6712CGDP150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6712CGDP150
DSP (Digital Signal Processors) TMS320C6712CGDP150
IC FLOATING PT DSP 272-BGA

IC FLOATING PT DSP 272-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6712CGDP150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6712CGDP150
DSP (Digital Signal Processors) TMS320C6712CGDP150
IC FLOATING PT DSP 272-BGA

IC FLOATING PT DSP 272-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C6712CGDP150 TMS320C6712CGDP150 1271137-TMS320C6712CGDP150 TMS320C6712CGDP150
Product Name BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6712CGDP150 DSP (Digital Signal Processors)
Package Type Other; FCBGA BGA; Other; BGA272 BGA; Other; 272-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details