The TMS320C6678ACYP4 is a multicore fixed and floating-point digital signal processor based on TI's KeyStone architecture, featuring eight C66x DSP core subsystems each operating at 1.4 GHz with 44.8 GMAC/core and 22.4 GFLOP/core performance. It is packaged in an 841-pin FCBGA (CYP) with a 4 × 11 array and dimensions of 150 mm × 315 mm × 135.9 mm. The device supports commercial temperature operation from 0°C to 85°C, includes 4096 KB of shared MSM SRAM, a 64-bit DDR3-1600 memory interface, four lanes of RapidIO 2.1, PCIe Gen2 with 1 or 2 lanes, a 50 Gbaud HyperLink interface, and an integrated network coprocessor with packet and security acceleration. It is fully compliant with IEEE754 and maintains backward compatibility with the C6000 DSP family.
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6678ACYP4 | TMS320C6678ACYP4-ND | TMS320C6678ACYP4 | TMS320C6678ACYP4 |
| Product Name | TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.5V; 1.8V; 1.00V | ||
| Features | Embedded Timers | |||
| Package Type | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | |
| Clock Speed | 1000 to 1250 MHz | 1400 MHz | 1400 MHz | 1400 MHz |
| MMACS | 320000 |