Texas Instruments TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6678ACYP

Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
Request a Quote Datasheet
Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor - TMS320C6678ACYP - Texas Instruments
Dallas, TX, United States
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor
TMS320C6678ACYP
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6678ACYP
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39304-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39304-ND
DSP (Digital Signal Processors) 296-39304-ND
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet
 - TMS320C6678ACYP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 312.5MHz, CMOS, PBGA841

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 312.5MHz, CMOS, PBGA841

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6678ACYP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6678ACYP
DSP (Digital Signal Processors) TMS320C6678ACYP
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6678ACYP 296-39304-ND TMS320C6678ACYP TMS320C6678ACYP
Product Name TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.5V; 1.8V; 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; 841-BFBGA, FCBGA BGA; Other; FCBGA841 BGA; Other; 841-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1000 MHz 1000 MHz
MMACS 320000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416GGU - 080845-DVC5416GGU - Win Source Electronics
Specs
Supply Voltage 1.60V
Package Type BGA; Other; 144-BGA MICROSTAR (12x12)
Clock Speed 160 MHz
View Details
2 suppliers
OMAP3525 Applications Processor - OMAP3525ECBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details