Texas Instruments TMS320C6672 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6672ACYPA25

Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100
Request a Quote Datasheet
Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6672 Multicore Fixed and Floating-Point Digital Signal Processor - TMS320C6672ACYPA25 - Texas Instruments
Dallas, TX, United States
TMS320C6672 Multicore Fixed and Floating-Point Digital Signal Processor
TMS320C6672ACYPA25
TMS320C6672 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6672ACYPA25
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100

Buy Now Datasheet
2 core fixed and floating point digital signal processor 841-FCBGA -40 to 100 Product overview: TMS320C6672ACYPA25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6672ACYPA 25 can be used for catalog matching and distributor lookup.

2 core fixed and floating point digital signal processor 841-FCBGA -40 to 100 Product overview: TMS320C6672ACYPA25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6672ACYPA25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-30474-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-30474-5-ND
DSP (Digital Signal Processors) 296-30474-5-ND
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6672ACYPA25
900459-TMS320C6672ACYPA25
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6672ACYPA25 900459-TMS320C6672ACYPA25
Manufacturer: Texas Instruments Win Source Part Number: 900459-TMS320C6672AC YPA25 Series: TMS320C66x Operating Temperature Range: -40°C ~ 100°C (TC) Package: 841-BFBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 841-FCBGA (24x24) ECCN: 5A991B7 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-30474-5-ND, 296-30474-5

Manufacturer: Texas Instruments
Win Source Part Number: 900459-TMS320C6672ACYPA25
Series: TMS320C66x
Operating Temperature Range: -40°C ~ 100°C (TC)
Package: 841-BFBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 841-FCBGA (24x24)
ECCN: 5A991B7
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-30474-5-ND, 296-30474-5

Buy Now Datasheet
 - TMS320C6672ACYPA25 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 350MHz, CMOS, PBGA841

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 350MHz, CMOS, PBGA841

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6672ACYPA25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6672ACYPA25
DSP (Digital Signal Processors) TMS320C6672ACYPA25
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6672ACYPA25 698-TMS320C6672ACYPA25 296-30474-5-ND 900459-TMS320C6672ACYPA25 TMS320C6672ACYPA25 TMS320C6672ACYPA25
Product Name TMS320C6672 Multicore Fixed and Floating-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6672ACYPA25 DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.5V; 1.8V; 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; FCBGA Other; 841-BFBGA, FCBGA Other; 841-FCBGA (24x24) BGA; Other; FCBGA841 BGA; Other; 841-BFBGA, FCBGA
Clock Speed 1000 to 1500 MHz 1250 MHz 1250 MHz 1250 MHz
MMACS 80000
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details