Fixed and Floating-Point Digital Signal Processor 841-FCBGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 312.5MHz, CMOS, PBGA841
1 core fixed and floating point digital signal processor 841-FCBGA 0 to 85 Product overview: TMS320C6671ACYP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6671ACYP can be used for catalog matching and distributor lookup.
IC DSP FIX/FLOAT POINT 841FCBGA
Digital Signal Processors & Controllers - DSP, DSC Fixed & Floating-Pt Dig Sig Proc
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6671ACYP | TMS320C6671ACYP | 698-TMS320C6671ACYP | 296-42936-5-ND | 815-TMS320C6671ACYP | TMS320C6671ACYP |
| Product Name | TMS320C6671 Fixed and Floating-Point Digital Signal Processor | Dsp | DSP (Digital Signal Processors) | Digital Signal Processors & Controllers - DSP, DSC Fixed & Floating-Pt Dig Sig Proc | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.5V; 1.8V | 1.5V; 1.8V; 1.00V | 1.1V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | BGA; Other; FCBGA841 | Other; FCBGA | Other; 841-BFBGA, FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA |
| Clock Speed | 1000 to 1250 MHz | 1000 MHz | 1000 MHz | 1000 MHz | ||
| MMACS | 40000 |