Manufacturer: Texas Instruments
Win Source Part Number: 1321826-TMS320C6670A
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed/Floating Point
Voltage - I/O: 1.0V, 1.5V, 1.8V
Standard Package: 44
Mounting: Surface Mount
Interface: EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 6.25MB
Voltage - Core: 1.00V
Supplier Device Package: 841-FCBGA (24x24)
Temperature Range - Operating: 0°C ~ 100°C (TC)
Case / Package: 841-BFBGA, FCBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISTMS320C6670ACY
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
C6670 PG1.0' Comm Temp w/o Encryption Product overview: TMS320C6670ACYP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6670ACYP can be used for catalog matching and distributor lookup.
TMS320, Digital Signal Processor, 4 core ,Fixed and Floating Point Units, DSP for Comm and Telecom
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1321826-TMS320C6670ACYP | 698-TMS320C6670ACYP | TMS320C6670ACYP | TMS320C6670ACYP-ND | TMS320C6670ACYP |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Package Type | Other; 841-BFBGA, FCBGA | Other; FCBGA | BGA; Other; FCBGA841 | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA |
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |