Texas Instruments TMS320C6474 Multicore Digital Signal Processor TMS320C6474FZUN8

Description
TMS320C6474 Multicore Digital Signal Processor
Request a Quote Datasheet
Description
TMS320C6474 Multicore Digital Signal Processor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6474 Multicore Digital Signal Processor - TMS320C6474FZUN8 - Texas Instruments
Dallas, TX, United States
TMS320C6474 Multicore Digital Signal Processor
TMS320C6474FZUN8
TMS320C6474 Multicore Digital Signal Processor TMS320C6474FZUN8
TMS320C6474 Multicore Digital Signal Processor

TMS320C6474 Multicore Digital Signal Processor

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6474FZUN8-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6474FZUN8-ND
DSP (Digital Signal Processors) TMS320C6474FZUN8-ND
IC DSP MULTICORE 561FCBGA

IC DSP MULTICORE 561FCBGA

Buy Now Datasheet
 - TMS320C6474FZUN8 - Rochester Electronics
Newburyport, MA, United States
Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561

Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6474FZUN8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6474FZUN8
DSP (Digital Signal Processors) TMS320C6474FZUN8
IC DSP MULTICORE 561FCBGA

IC DSP MULTICORE 561FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6474FZUN8 TMS320C6474FZUN8-ND TMS320C6474FZUN8 TMS320C6474FZUN8
Product Name TMS320C6474 Multicore Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.8V; 1.10V
Package Type Other; FC/CSP,FCBGA Other; 561-BFBGA, FCBGA Exposed Pad BGA; Other; BGA561 BGA; Other; 561-BFBGA, FCBGA Exposed Pad
Clock Speed 850 to 1200 MHz 850 MHz 850 MHz
Interface Type I²C I²C I²C; Ethernet MAC, I²C, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers