TMS320C6474 Multicore Digital Signal Processor
IC DSP FIXED POINT 561FCBGA
Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561
Manufacturer: Texas Instruments
Win Source Part Number: 1321803-TMS320C6474F
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed Point
Voltage - I/O: 1.1V, 1.8V
Standard Package: 60
Mounting: Surface Mount
Interface: Ethernet MAC, I2C, McBSP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (64kB)
On-Chip RAM: 3.168MB
Voltage - Core: 1.10V
Supplier Device Package: 561-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TC)
Case / Package: 561-BFBGA, FCBGA Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-TMS320C6474FZUN
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC DSP FIXED POINT 561FCBGA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6474FZUN | TMS320C6474FZUN-ND | TMS320C6474FZUN | 1321803-TMS320C6474FZUN | TMS320C6474FZUN |
| Product Name | TMS320C6474 Multicore Digital Signal Processor | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V | 1.8V; 1.10V | 1.10V | ||
| Package Type | Other; FC/CSP,FCBGA | Other; 561-BFBGA, FCBGA Exposed Pad | BGA; Other; BGA561 | Other; 561-BFBGA, FCBGA Exposed Pad | BGA; Other; 561-BFBGA, FCBGA Exposed Pad |
| Clock Speed | 850 to 1200 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |
| Interface Type | I²C | I²C | I²C; Ethernet MAC, I2C, McBSP | I²C; Ethernet MAC, I²C, McBSP |