Texas Instruments TMS320C6474 Multicore Digital Signal Processor TMS320C6474FCUN

Description
Multicore Digital Signal Processor 561-FC/CSP 0 to 85
Request a Quote Datasheet
Description
Multicore Digital Signal Processor 561-FC/CSP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6474 Multicore Digital Signal Processor - TMS320C6474FCUN - Texas Instruments
Dallas, TX, United States
TMS320C6474 Multicore Digital Signal Processor
TMS320C6474FCUN
TMS320C6474 Multicore Digital Signal Processor TMS320C6474FCUN
Multicore Digital Signal Processor 561-FC/CSP 0 to 85

Multicore Digital Signal Processor 561-FC/CSP 0 to 85

Buy Now Datasheet
 - TMS320C6474FCUN - Rochester Electronics
Newburyport, MA, United States
Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561

Microprocessor, 32-Bit Size, 32-Ext Bit, 625MHz, CMOS, PBGA561

Supplier's Site Datasheet
32-bit 32bit 1GHz Dsp - 698-TMS320C6474FCUN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Dsp
698-TMS320C6474FCUN
32-bit 32bit 1GHz Dsp 698-TMS320C6474FCUN
DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP Tray Product overview: TMS320C6474FCUN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6474FCUN can be used for catalog matching and distributor lookup.

DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP Tray Product overview: TMS320C6474FCUN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6474FCUN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1100465-TMS320C6474FCUN
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1100465-TMS320C6474FCUN
Win Source Part Number: 1100465-TMS320C6474F CUN Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C647x Type: Fixed Point Voltage - I/O: 1.1V, 1.8V Package: Tube Standard Package: 60 Mounting: SMD (SMT) Interface: Ethernet MAC, I2C, McBSP Clock Rate: 1GHz Non-Volatile Memory: ROM (64kB) On-Chip RAM: 3.168MB Voltage - Core: 1.10V Package / Case: 561-BFBGA, FCCSPBGA Supplier Device Package: 561-FC/CSP (23x23) Temperature Range - Operating: 0°C ~ 100°C (TC) Alternative Parts (Cross-Reference): TMS320DM647ZUT7; TMS320DM648ZUTD9; TMS320DM648ZUT7; ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-39821-5,TEXTISTM S320C6474FCUN,-296-3 9821-5-ND,TMS320C647 4FCUN-ND,2156-TMS320 C6474FCUN Base Product Number: TMS320

Win Source Part Number: 1100465-TMS320C6474FCUN
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C647x
Type: Fixed Point
Voltage - I/O: 1.1V, 1.8V
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Interface: Ethernet MAC, I2C, McBSP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (64kB)
On-Chip RAM: 3.168MB
Voltage - Core: 1.10V
Package / Case: 561-BFBGA, FCCSPBGA
Supplier Device Package: 561-FC/CSP (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TC)
Alternative Parts (Cross-Reference): TMS320DM647ZUT7; TMS320DM648ZUTD9; TMS320DM648ZUT7;
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-39821-5,TEXTISTMS320C6474FCUN,-296-39821-5-ND,TMS320C6474FCUN-ND,2156-TMS320C6474FCUN
Base Product Number: TMS320

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39821-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39821-5-ND
DSP (Digital Signal Processors) 296-39821-5-ND
IC DSP MULTICORE 561FCBGA

IC DSP MULTICORE 561FCBGA

Buy Now Datasheet
DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP - 815-TMS320C6474FCUN - Utmel Electronic Limited
Hong Kong, China
DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP
815-TMS320C6474FCUN
DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP 815-TMS320C6474FCUN
DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP

DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6474FCUN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6474FCUN
DSP (Digital Signal Processors) TMS320C6474FCUN
IC DSP MULTICORE 561FCBGA

IC DSP MULTICORE 561FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6474FCUN TMS320C6474FCUN 698-TMS320C6474FCUN 1100465-TMS320C6474FCUN 296-39821-5-ND 815-TMS320C6474FCUN TMS320C6474FCUN
Product Name TMS320C6474 Multicore Digital Signal Processor 32-bit 32bit 1GHz Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP 32bit 1GHz 8000MIPS 561-Pin FC/CSP DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.10V 1.8V; 1.10V 1.1V
Package Type Other; FC/CSP,FCBGA BGA; Other; FCBGA561 PBGA; Other; 561-BFBGA, FCCSPBGA Other; 561-BFBGA, FCCSPBGA BGA; PBGA; Other; 561-BFBGA, FCCSPBGA
Clock Speed 850 to 1200 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Interface Type I²C I2C, Ethernet I²C; Ethernet MAC, I2C, McBSP I²C I²C; Ethernet MAC, I2C, McBSP I²C; Ethernet MAC, I²C, McBSP
Unlock Full Specs
to access all available technical data

Similar Products