Texas Instruments TMS320C6472 Fixed-Point Digital Signal Processor TMS320C6472ECTZ6

Description
Fixed-Point Digital Signal Processor 737-FCBGA 0 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 737-FCBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6472 Fixed-Point Digital Signal Processor - TMS320C6472ECTZ6 - Texas Instruments
Dallas, TX, United States
TMS320C6472 Fixed-Point Digital Signal Processor
TMS320C6472ECTZ6
TMS320C6472 Fixed-Point Digital Signal Processor TMS320C6472ECTZ6
Fixed-Point Digital Signal Processor 737-FCBGA 0 to 85

Fixed-Point Digital Signal Processor 737-FCBGA 0 to 85

Buy Now Datasheet
DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA - 815-TMS320C6472ECTZ6 - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA
815-TMS320C6472ECTZ6
DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA 815-TMS320C6472ECTZ6
DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA

DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6472ECTZ6 815-TMS320C6472ECTZ6
Product Name TMS320C6472 Fixed-Point Digital Signal Processor DSP Fixed-Point 32-Bit 625MHz 5000MIPS 737-Pin FCBGA
Supply Voltage 1.2V; 1.8V; 3.3V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers