Texas Instruments TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMHA2

Description
Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 95
Request a Quote Datasheet
Description
Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6457 Communications Infrastructure Digital Signal Processor
TMS320C6457CCMHA2
TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMHA2
Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 95

Communications Infrastructure Digital Signal Processor 688-FCBGA -40 to 95

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA2
797339-TMS320C6457CCMHA2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA2 797339-TMS320C6457CCMHA2
Manufacturer: Texas Instruments Win Source Part Number: 797339-TMS320C6457CC MHA2 Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 95°C (TC) Voltage - I/O: 1.1V, 1.8V, 3.3V Package: 688-BFBGA, FCBGA Exposed Pad Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC Clock Rate: 1.2GHz On-Chip RAM: 2.1MB Voltage - Core: 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 688-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6457CCMH2; TMS320C6457CCMHA2; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797339-TMS320C6457CCMHA2
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 95°C (TC)
Voltage - I/O: 1.1V, 1.8V, 3.3V
Package: 688-BFBGA, FCBGA Exposed Pad
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate: 1.2GHz
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 688-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6457CCMH2; TMS320C6457CCMHA2;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6457CCMHA2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6457CCMHA2-ND
DSP (Digital Signal Processors) TMS320C6457CCMHA2-ND
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Buy Now Datasheet
32-bit 32bit 1.2GHz Dsp - 698-TMS320C6457CCMHA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.2GHz Dsp
698-TMS320C6457CCMHA2
32-bit 32bit 1.2GHz Dsp 698-TMS320C6457CCMHA2
DSP 32bit 1.2GHz 9600MIPS FCBGA 688-Pin Fixed-Point VLIW Product overview: TMS320C6457CCMHA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMHA 2 can be used for catalog matching and distributor lookup.

DSP 32bit 1.2GHz 9600MIPS FCBGA 688-Pin Fixed-Point VLIW Product overview: TMS320C6457CCMHA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMHA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6457CCMHA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6457CCMHA2
DSP (Digital Signal Processors) TMS320C6457CCMHA2
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6457CCMHA2
Embedded - DSP (Digital Signal Processors) TMS320C6457CCMHA2
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6457CCMHA2 797339-TMS320C6457CCMHA2 TMS320C6457CCMHA2-ND 698-TMS320C6457CCMHA2 TMS320C6457CCMHA2 TMS320C6457CCMHA2
Product Name TMS320C6457 Communications Infrastructure Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMHA2 DSP (Digital Signal Processors) 32-bit 32bit 1.2GHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V; 1.8V; 3.3V
Clock Speed 1200 MHz 1200 MHz 1200 MHz 1200 MHz
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F)
Interface Type I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC I²C; PCI Ethernet/I2C I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
BGA Dsp - 698-DVC5416ZGU160IDWLD - ERSAELECTRONICS PTE. LTD.
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
2 suppliers