Texas Instruments TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMH2

Description
Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 95
Request a Quote
Description
Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 95
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Communications Infrastructure Digital Signal Processor in a 688-FCBGA package with operating temperature range of 0 to 95 °C.

Datasheet Summary
Powered by GS/AI

Communications Infrastructure Digital Signal Processor in a 688-FCBGA package with operating temperature range of 0 to 95 °C.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6457 Communications Infrastructure Digital Signal Processor - TMS320C6457CCMH2 - Texas Instruments
Dallas, TX, United States
TMS320C6457 Communications Infrastructure Digital Signal Processor
TMS320C6457CCMH2
TMS320C6457 Communications Infrastructure Digital Signal Processor TMS320C6457CCMH2
Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 95

Communications Infrastructure Digital Signal Processor 688-FCBGA 0 to 95

Buy Now Datasheet
32-bit 1.2GHz Dsp - 698-TMS320C6457CCMH2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.2GHz Dsp
698-TMS320C6457CCMH2
32-bit 1.2GHz Dsp 698-TMS320C6457CCMH2
32-bit Fixed-Point DSP 1.2GHz 9600MIPS FCBGA Product overview: TMS320C6457CCMH2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMH2 can be used for catalog matching and distributor lookup.

32-bit Fixed-Point DSP 1.2GHz 9600MIPS FCBGA Product overview: TMS320C6457CCMH2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6457CCMH2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-43489-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43489-ND
DSP (Digital Signal Processors) 296-43489-ND
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH2
1271117-TMS320C6457CCMH2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH2 1271117-TMS320C6457CCMH2
Manufacturer: Texas Instruments Win Source Part Number: 1271117-TMS320C6457C CMH2 Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 95°C (TC) Voltage - I/O: 1.1V, 1.8V, 3.3V Package: 688-BFBGA, FCBGA Exposed Pad Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC Clock Rate: 1.2GHz On-Chip RAM: 2.1MB Voltage - Core: 1.20V Family Name: TMS320C6457 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 688-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6457CCMHA2; Introduction Date: December 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271117-TMS320C6457CCMH2
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 95°C (TC)
Voltage - I/O: 1.1V, 1.8V, 3.3V
Package: 688-BFBGA, FCBGA Exposed Pad
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate: 1.2GHz
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Family Name: TMS320C6457
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 688-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6457CCMHA2;
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6457CCMH2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6457CCMH2
DSP (Digital Signal Processors) TMS320C6457CCMH2
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6457CCMH2
Embedded - DSP (Digital Signal Processors) TMS320C6457CCMH2
IC DSP FIXED-POINT 688FCBGA

IC DSP FIXED-POINT 688FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6457CCMH2 698-TMS320C6457CCMH2 296-43489-ND 1271117-TMS320C6457CCMH2 TMS320C6457CCMH2 TMS320C6457CCMH2
Product Name TMS320C6457 Communications Infrastructure Digital Signal Processor 32-bit 1.2GHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6457CCMH2 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C Ethernet/I2C I²C; PCI I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Data Bus 32-Bit
Package Type Other; FCBGA Other; 688-BFBGA, FCBGA BGA; Other; 688-BFBGA, FCBGA
Pin Count 688 688
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA780BDGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416GGU - 080845-DVC5416GGU - Win Source Electronics
Specs
Supply Voltage 1.60V
Package Type BGA; Other; 144-BGA MICROSTAR (12x12)
Clock Speed 160 MHz
View Details
2 suppliers