Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZA

Description
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105
Request a Quote
Description
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6455BGTZA is a fixed-point digital signal processor in a 697-pin FCBGA package with a -40°C to 105°C operating temperature range. It features a 1.2-GHz clock rate, 9600 MIPS performance, 32 KB L1P cache, 32 KB L1D cache, 2 MB L2 unified memory, DDR2-533 SDRAM interface, four Serial RapidIO® links, a 10/100/1000 Mb/s Ethernet MAC, and a 32-bit PCI interface. The device supports both little and big endian modes and includes embedded coprocessors for Viterbi and Turbo decoding. It uses a 0.09-μm CMOS process with 1.25-V core and I/O voltages of 3.3-V, 1.8-V, 1.5-V, and 1.25-V.

Datasheet Summary
Powered by GS/AI

The TMS320C6455BGTZA is a fixed-point digital signal processor in a 697-pin FCBGA package with a -40°C to 105°C operating temperature range. It features a 1.2-GHz clock rate, 9600 MIPS performance, 32 KB L1P cache, 32 KB L1D cache, 2 MB L2 unified memory, DDR2-533 SDRAM interface, four Serial RapidIO® links, a 10/100/1000 Mb/s Ethernet MAC, and a 32-bit PCI interface. The device supports both little and big endian modes and includes embedded coprocessors for Viterbi and Turbo decoding. It uses a 0.09-μm CMOS process with 1.25-V core and I/O voltages of 3.3-V, 1.8-V, 1.5-V, and 1.25-V.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BGTZA
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZA
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105

Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZA-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6455BGTZA-ND
DSP (Digital Signal Processors) TMS320C6455BGTZA-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
32-bit 1GHz 32KB Dsp - 698-TMS320C6455BGTZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz 32KB Dsp
698-TMS320C6455BGTZA
32-bit 1GHz 32KB Dsp 698-TMS320C6455BGTZA
1GHz DSP FCBGA 32-bit 32KB SDRAM/DDR2 I2C/PCI Product overview: TMS320C6455BGTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1GHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZA can be used for catalog matching and distributor lookup.

1GHz DSP FCBGA 32-bit 32KB SDRAM/DDR2 I2C/PCI Product overview: TMS320C6455BGTZA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1GHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZA - 1271114-TMS320C6455BGTZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZA
1271114-TMS320C6455BGTZA
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZA 1271114-TMS320C6455BGTZA
Manufacturer: Texas Instruments Win Source Part Number: 1271114-TMS320C6455B GTZA Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Package: 697-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 697-FCBGA (24x24) Alternative Parts (Cross-Reference): TMS320C6455BCTZA; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271114-TMS320C6455BGTZA
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 697-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6455BCTZA;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BGTZA
DSP (Digital Signal Processors) TMS320C6455BGTZA
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6455BGTZA
Embedded - DSP (Digital Signal Processors) TMS320C6455BGTZA
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BGTZA TMS320C6455BGTZA-ND 698-TMS320C6455BGTZA 1271114-TMS320C6455BGTZA TMS320C6455BGTZA TMS320C6455BGTZA
Product Name TMS320C6455 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 32-bit 1GHz 32KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZA DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI I2C, PCI I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V 1.5V 1.20V
Package Type Other; 697-BFBGA, FCBGA Other; FCBGA BGA; Other; 697-BFBGA, FCBGA
Pin Count 697
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Dsp - 698-DM8107AAARD21 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA785BSGABFQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CAN, DMA, I2C, McASP, McSPI, MMC/SD/SDIO, SPI, UART/USART
View Details
2 suppliers