Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ8

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BGTZ8
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ8
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
 - TMS320C6455BGTZ8 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 850MHz, CMOS, PBGA697

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 850MHz, CMOS, PBGA697

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ8
1110226-TMS320C6455BGTZ8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ8 1110226-TMS320C6455BGTZ8
Manufacturer: Texas Instruments Win Source Part Number: 1110226-TMS320C6455B GTZ8 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Mounting: SMD (SMT) Clock Rate: 850MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 697-FCBGA (24x24) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110226-TMS320C6455BGTZ8
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Mounting: SMD (SMT)
Clock Rate: 850MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 697-FCBGA (24x24)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZ8-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6455BGTZ8-ND
DSP (Digital Signal Processors) TMS320C6455BGTZ8-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C6455BGTZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZ8 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C6455BGTZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZ8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BGTZ8
DSP (Digital Signal Processors) TMS320C6455BGTZ8
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BGTZ8 TMS320C6455BGTZ8 1110226-TMS320C6455BGTZ8 TMS320C6455BGTZ8-ND 698-TMS320C6455BGTZ8 TMS320C6455BGTZ8
Product Name TMS320C6455 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ8 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI I2C, PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Data Bus 32-Bit
Package Type BGA; Other; FCBGA697 Other; 697-FCBGA (24x24) Other; 697-BFBGA, FCBGA Other; FCBGA BGA; Other; 697-BFBGA, FCBGA
Supply Voltage 1.20V 1.2V; 1.5V; 1.8V; 3.3V 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - SM34020AGBS40 - Quarktwin Technology Ltd.
Specs
Package Type Other; 145-BCPGA
Clock Speed 40 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Specs
Package Type Other; 181-CPGA (39x39)
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details