The TMS320C6455BCTZ8 is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, part of the TMS320C64x+ series. It operates at clock rates of up to 1.2 GHz and can achieve performance levels of 9600 million instructions per second (MIPS) or 9600 16-bit multiply-accumulates
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
IC DSP FIXED-POINT 697FCBGA
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 850MHz, CMOS, PBGA697
IC DSP FIXED-POINT 697FCBGA
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6455BCTZ8 | 296-42933-5-ND | TMS320C6455BCTZ8 | TMS320C6455BCTZ8 |
| Product Name | TMS320C6455 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Interface Type | I²C | I²C; PCI | I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | |||
| Package Type | Other; 697-BFBGA, FCBGA | BGA; Other; FCBGA697 | BGA; Other; 697-BFBGA, FCBGA | |
| Pin Count | 697 |