Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697
IC FIXED-POINT DSP 697-FCBGA
IC FIXED-POINT DSP 697-FCBGA
IC FIXED-POINT DSP 697-FCBGA
| Rochester Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6454BZTZA | TMS320C6454BZTZA-ND | 815-TMS320C6454BZTZA | TMS320C6454BZTZA |
| Product Name | DSP (Digital Signal Processors) | IC FIXED-POINT DSP 697-FCBGA | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | 16-Bit | ||
| Package Type | BGA; Other; BGA697 | Other; 697-BFBGA, FCBGA | Other; 697-BFBGA, FCBGA | BGA; Other; 697-BFBGA, FCBGA |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 3.3V; 1.25V | 1.8V | ||
| Pin Count | 697 | 697 |