Texas Instruments TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BZTZ7

Description
TMS320C6454 Fixed-Point Digital Signal Processor
Request a Quote
Description
TMS320C6454 Fixed-Point Digital Signal Processor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6454 is a fixed-point digital signal processor based on the TMS320C64x+™ core, designed for high-performance applications in video, telecom, imaging, and wireless infrastructure. It is packaged in a 697-pin BGA (CTZ/GTZ/ZTZ suffix) with a 0.8-mm ball pitch and operates with a 1.25-V or 1.2-V internal core voltage and 3.3-V, 1.8-V, or 1.5-V I/Os. The device supports clock rates up to 1 GHz, achieving 8000 MIPS with eight 32-bit instructions per cycle and 8000 16-bit MMACs per cycle. It includes 32 KB L1P and 32 KB L1D cache, 1048 KB unified L2 RAM/Cache, a 64-bit EMIFA, DDR2-533 SDRAM controller, 10/100/1000 Mb/s Ethernet MAC, PCI interface compliant with specification v2.3, two McBSPs, an I2C bus, 16 GPIO pins, and JTAG boundary-scan compatibility. The part is pin-compatible with the TMS320C6455 and supports commercial (0°C to 90°C) and extended (-40°C to 105°C) temperature ranges.

Datasheet Summary
Powered by GS/AI

The TMS320C6454 is a fixed-point digital signal processor based on the TMS320C64x+™ core, designed for high-performance applications in video, telecom, imaging, and wireless infrastructure. It is packaged in a 697-pin BGA (CTZ/GTZ/ZTZ suffix) with a 0.8-mm ball pitch and operates with a 1.25-V or 1.2-V internal core voltage and 3.3-V, 1.8-V, or 1.5-V I/Os. The device supports clock rates up to 1 GHz, achieving 8000 MIPS with eight 32-bit instructions per cycle and 8000 16-bit MMACs per cycle. It includes 32 KB L1P and 32 KB L1D cache, 1048 KB unified L2 RAM/Cache, a 64-bit EMIFA, DDR2-533 SDRAM controller, 10/100/1000 Mb/s Ethernet MAC, PCI interface compliant with specification v2.3, two McBSPs, an I2C bus, 16 GPIO pins, and JTAG boundary-scan compatibility. The part is pin-compatible with the TMS320C6455 and supports commercial (0°C to 90°C) and extended (-40°C to 105°C) temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6454 Fixed-Point Digital Signal Processor
TMS320C6454BZTZ7
TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BZTZ7
TMS320C6454 Fixed-Point Digital Signal Processor

TMS320C6454 Fixed-Point Digital Signal Processor

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34518-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34518-5-ND
DSP (Digital Signal Processors) 296-34518-5-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
66.6 MHz Dsp - 698-TMS320C6454BZTZ7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64-BIT, 66.6 MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6454BZTZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6454BZTZ7 can be used for catalog matching and distributor lookup.

64-BIT, 66.6 MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6454BZTZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6454BZTZ7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BZTZ7
797334-TMS320C6454BZTZ7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BZTZ7 797334-TMS320C6454BZTZ7
Manufacturer: Texas Instruments Win Source Part Number: 797334-TMS320C6454BZ TZ7 Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.2V, 1.5V, 1.8V, 3.3V Package: 697-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC Clock Rate: 720MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.20V Family Name: TMS320C6454 Categories: Integrated Circuits (ICs) Manufacturer Package: 697-FCBGA (24x24) Alternative Parts (Cross-Reference): TMS320C6454BCTZ7; Introduction Date: September 18, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797334-TMS320C6454BZTZ7
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.2V, 1.5V, 1.8V, 3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate: 720MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.20V
Family Name: TMS320C6454
Categories: Integrated Circuits (ICs)
Manufacturer Package: 697-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6454BCTZ7;
Introduction Date: September 18, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6454BZTZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6454BZTZ7
DSP (Digital Signal Processors) TMS320C6454BZTZ7
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6454BZTZ7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6454BZTZ7
Embedded - DSP (Digital Signal Processors) TMS320C6454BZTZ7
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6454BZTZ7 296-34518-5-ND 698-TMS320C6454BZTZ7 797334-TMS320C6454BZTZ7 TMS320C6454BZTZ7 TMS320C6454BZTZ7
Product Name TMS320C6454 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 66.6 MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BZTZ7 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V 1.2V 1.20V
Package Type Other; 697-BFBGA, FCBGA Other; FCBGA BGA; Other; 697-BFBGA, FCBGA
Pin Count 697
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details
SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
OMAP3525 Applications Processor - OMAP3525ECBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details