Texas Instruments TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BZTZ

Description
TMS320C6454 Fixed-Point Digital Signal Processor
Request a Quote Datasheet
Description
TMS320C6454 Fixed-Point Digital Signal Processor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6454 Fixed-Point Digital Signal Processor
TMS320C6454BZTZ
TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BZTZ
TMS320C6454 Fixed-Point Digital Signal Processor

TMS320C6454 Fixed-Point Digital Signal Processor

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BZTZ
1271111-TMS320C6454BZTZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BZTZ 1271111-TMS320C6454BZTZ
Manufacturer: Texas Instruments Win Source Part Number: 1271111-TMS320C6454B ZTZ Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 1.2V, 1.5V, 1.8V, 3.3V Interface: Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.25V Family Name: TMS320C6454 Categories: Integrated Circuits Supplier Device Package: 697-FCBGA Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 697-BFBGA, FCBGA Alternative Parts (Cross-Reference): TMS320C6454BGTZ; TMS320C6454BCTZ; TMS320C6454BZTZA; Introduction Date: September 18, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6454 Manufacturer Pack Quantity: 44 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271111-TMS320C6454BZTZ
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.2V, 1.5V, 1.8V, 3.3V
Interface: Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.25V
Family Name: TMS320C6454
Categories: Integrated Circuits
Supplier Device Package: 697-FCBGA
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 697-BFBGA, FCBGA
Alternative Parts (Cross-Reference): TMS320C6454BGTZ; TMS320C6454BCTZ; TMS320C6454BZTZA;
Introduction Date: September 18, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6454
Manufacturer Pack Quantity: 44
MSL Level: 4 (72 Hours)

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6454BZTZ-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6454BZTZ-ND
DSP (Digital Signal Processors) TMS320C6454BZTZ-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
 - TMS320C6454BZTZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Supplier's Site Datasheet
66.6 MHz Dsp - 698-TMS320C6454BZTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64-BIT, 66.6 MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6454BZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6454BZTZ can be used for catalog matching and distributor lookup.

64-BIT, 66.6 MHz, OTHER DSP, PBGA697, 24 X 24 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, FCBGA-697 Product overview: TMS320C6454BZTZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.6 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66.6 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6454BZTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6454BZTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6454BZTZ
DSP (Digital Signal Processors) TMS320C6454BZTZ
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6454BZTZ 1271111-TMS320C6454BZTZ TMS320C6454BZTZ-ND TMS320C6454BZTZ 698-TMS320C6454BZTZ TMS320C6454BZTZ
Product Name TMS320C6454 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BZTZ DSP (Digital Signal Processors) 66.6 MHz Dsp DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI; Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC I²C; PCI I2C, Ethernet, PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, 10/100/1000 Ethernet MAC
Data Bus 32-Bit 32-Bit
Supply Voltage 1.25V 1.2V; 1.5V; 1.8V; 3.3V; 1.25V 1.25V
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers
DSP (Digital Signal Processors) - 66AK2G12ABY60GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details