Texas Instruments TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BGTZA

Description
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6454 Fixed-Point Digital Signal Processor
TMS320C6454BGTZA
TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BGTZA
Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105

Fixed-Point Digital Signal Processor 697-FCBGA -40 to 105

Buy Now Datasheet
 - TMS320C6454BGTZA - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 66.6MHz, CMOS, PBGA697

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6454BGTZA-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6454BGTZA-ND
DSP (Digital Signal Processors) TMS320C6454BGTZA-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6454BGTZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6454BGTZA
DSP (Digital Signal Processors) TMS320C6454BGTZA
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6454BGTZA TMS320C6454BGTZA TMS320C6454BGTZA-ND TMS320C6454BGTZA
Product Name TMS320C6454 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, 10/100/1000 Ethernet MAC
Data Bus 32-Bit
Package Type BGA; Other; FCBGA697 Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V; 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SMJ320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
DSP (Digital Signal Processors) - D36155ZGU160 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 144-LFBGA
View Details
3 suppliers
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers