The TMS320C6424ZWTQ5 is a high-performance fixed-point digital signal processor from Texas Instruments, designed for demanding digital signal processing applications. It operates at clock rates of 400 to 700 MHz and can achieve performance levels of up to 5600 million instructions per second (MIPS). The processor features a C64x+ DSP core with a two-level cache architecture, including 256K-bit L1 program memory and 640K-bit L1 data memory, along with a 1M-bit L2 unified memory. This device supports both little and big endian data formats and is fully software-compatible with previous C64x devices. It includes a rich set of peripherals such as a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose timers, making it suitable for applications in telecom, audio, and industrial sectors. The TMS320C6424ZWTQ5 is available in a 361-pin NFBGA package and operates over a temperature range of -40 to 125 degrees Celsius, making it suitable for both commercial and automotive applications.
Fixed-Point Digital Signal Processor 361-NFBGA -40 to 125
IC FIXED-POINT DSP 361-BGA
IC FIXED-POINT DSP 361-BGA
IC FIXED-POINT DSP 361-BGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6424ZWTQ5 | TMS320C6424ZWTQ5-ND | TMS320C6424ZWTQ5 | TMS320C6424ZWTQ5 |
| Product Name | TMS320C6424 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Interface Type | I²C; UART | I²C; UART | I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC | I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC |
| Supply Voltage | 1.2V; 1.8V; 3.3V; 1.05V | |||
| Package Type | Other; 361-LFBGA | BGA; Other; 361-LFBGA |