Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT7

Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZWT7
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT7
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT7
055263-TMS320C6424ZWT7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT7 055263-TMS320C6424ZWT7
Manufacturer: Texas Instruments Win Source Part Number: 055263-TMS320C6424ZW T7 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 700MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6424ZDU7; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055263-TMS320C6424ZWT7
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 700MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6424ZDU7;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TMS320C6424ZWT7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42930-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42930-5-ND
DSP (Digital Signal Processors) 296-42930-5-ND
IC DSP FIXED-POINT 361-NFBGA

IC DSP FIXED-POINT 361-NFBGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 0 Product overview: TMS320C6424ZWT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT7 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 361-NFBGA 0 to 0 Product overview: TMS320C6424ZWT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZWT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZWT7
DSP (Digital Signal Processors) TMS320C6424ZWT7
IC DSP FIXED-POINT 361-NFBGA

IC DSP FIXED-POINT 361-NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZWT7 055263-TMS320C6424ZWT7 TMS320C6424ZWT7 296-42930-5-ND 698-TMS320C6424ZWT7 TMS320C6424ZWT7
Product Name TMS320C6424 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT7 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Interface Type I²C; UART I²C; UART I2C, Ethernet, UART, EBI/EMI, McASP I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V 3.3V
Package Type Other; 361-NFBGA (16x16) BGA; Other; NFBGA361 Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA
Clock Speed 700 MHz 700 MHz 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details