Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT6

Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZWT6
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT6
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT6
043221-TMS320C6424ZWT6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT6 043221-TMS320C6424ZWT6
Manufacturer: Texas Instruments Win Source Part Number: 043221-TMS320C6424ZW T6 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043221-TMS320C6424ZWT6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26841-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26841-5-ND
DSP (Digital Signal Processors) 296-26841-5-ND
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now Datasheet
 - TMS320C6424ZWT6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA361

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32bit 600MHz Dsp
698-TMS320C6424ZWT6
32-bit 32bit 600MHz Dsp 698-TMS320C6424ZWT6
DSP Fixed-Point 32bit 600MHz 4800MIPS 361-Pin NFBGA Tray Product overview: TMS320C6424ZWT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT6 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 600MHz 4800MIPS 361-Pin NFBGA Tray Product overview: TMS320C6424ZWT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZWT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZWT6
DSP (Digital Signal Processors) TMS320C6424ZWT6
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6424ZWT6
Embedded - DSP (Digital Signal Processors) TMS320C6424ZWT6
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZWT6 043221-TMS320C6424ZWT6 296-26841-5-ND TMS320C6424ZWT6 698-TMS320C6424ZWT6 TMS320C6424ZWT6 TMS320C6424ZWT6
Product Name TMS320C6424 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT6 DSP (Digital Signal Processors) 32-bit 32bit 600MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C; UART I²C; UART I2C, Ethernet, UART, EBI/EMI, McASP I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V 1.2V
Package Type Other; 361-NFBGA (16x16) Other; 361-LFBGA BGA; Other; NFBGA361 Other; LFBGA BGA; Other; 361-LFBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details