Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT5

Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZWT5
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT5
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
 - TMS320C6424ZWT5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34517-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34517-5-ND
DSP (Digital Signal Processors) 296-34517-5-ND
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now Datasheet
Singapore, Singapore
500MHz 1.2V Dsp
698-TMS320C6424ZWT5
500MHz 1.2V Dsp 698-TMS320C6424ZWT5
500MHz DSP, TMS320 Core, 16b, LFBGA, 111 I/O, 1.2V Product overview: TMS320C6424ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT5 can be used for catalog matching and distributor lookup.

500MHz DSP, TMS320 Core, 16b, LFBGA, 111 I/O, 1.2V Product overview: TMS320C6424ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT5
797330-TMS320C6424ZWT5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT5 797330-TMS320C6424ZWT5
Manufacturer: Texas Instruments Win Source Part Number: 797330-TMS320C6424ZW T5 Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320C6424 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6424ZDU5; TMS320C6424ZWTQ5; Introduction Date: January 24, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797330-TMS320C6424ZWT5
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320C6424
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6424ZDU5; TMS320C6424ZWTQ5;
Introduction Date: January 24, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZWT5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZWT5
DSP (Digital Signal Processors) TMS320C6424ZWT5
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6424ZWT5
Embedded - DSP (Digital Signal Processors) TMS320C6424ZWT5
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZWT5 TMS320C6424ZWT5 296-34517-5-ND 698-TMS320C6424ZWT5 797330-TMS320C6424ZWT5 TMS320C6424ZWT5 TMS320C6424ZWT5
Product Name TMS320C6424 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 500MHz 1.2V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT5 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C; UART I²C; UART I2C, Ethernet, UART, EBI/EMI, McASP, Serial I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Data Bus 32-Bit 32-Bit
Package Type BGA; Other; NFBGA361 Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V 1.2V 1.05V, 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - D35004AZGWA200 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 240-BGA MICROSTAR (15x15)
View Details
3 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details