Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDUQ6

Description
Fixed-Point Digital Signal Processor 376-BGA -40 to 125
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 376-BGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZDUQ6
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDUQ6
Fixed-Point Digital Signal Processor 376-BGA -40 to 125

Fixed-Point Digital Signal Processor 376-BGA -40 to 125

Buy Now Datasheet
8-bit 16-bit 600MHz 16 Bit Dsp - 698-TMS320C6424ZDUQ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 600MHz 16 Bit Dsp
698-TMS320C6424ZDUQ6
8-bit 16-bit 600MHz 16 Bit Dsp 698-TMS320C6424ZDUQ6
C64x+ fixed point DSP- up to 600MHz, 16/8-Bit EMIFA, 32/16 Bit DDR2 376-BGA -40 to 125 Product overview: TMS320C6424ZDUQ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 600MHz, 16 Bit, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 8-bit, 16-bit, 600MHz, 16 Bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZDUQ6 can be used for catalog matching and distributor lookup.

C64x+ fixed point DSP- up to 600MHz, 16/8-Bit EMIFA, 32/16 Bit DDR2 376-BGA -40 to 125 Product overview: TMS320C6424ZDUQ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 600MHz, 16 Bit, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 8-bit, 16-bit, 600MHz, 16 Bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZDUQ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDUQ6
1271109-TMS320C6424ZDUQ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDUQ6 1271109-TMS320C6424ZDUQ6
Manufacturer: Texas Instruments Win Source Part Number: 1271109-TMS320C6424Z DUQ6 Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320C6424 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320C6424ZWTQ6; TMS320C6424ZDU6; Introduction Date: March 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271109-TMS320C6424ZDUQ6
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320C6424
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6424ZWTQ6; TMS320C6424ZDU6;
Introduction Date: March 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42051-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42051-5-ND
DSP (Digital Signal Processors) 296-42051-5-ND
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZDUQ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZDUQ6
DSP (Digital Signal Processors) TMS320C6424ZDUQ6
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZDUQ6 698-TMS320C6424ZDUQ6 1271109-TMS320C6424ZDUQ6 296-42051-5-ND TMS320C6424ZDUQ6
Product Name TMS320C6424 Fixed-Point Digital Signal Processor 8-bit 16-bit 600MHz 16 Bit Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDUQ6 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C; UART I2C, Ethernet, UART, EBI/EMI, McASP I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Data Bus 8-Bit; 16-Bit
Supply Voltage 3.3V 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Package Type Other; BGA Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products