Fixed-point digital signal processor designed for telecom, audio, and industrial applications, housed in a 376-pin plastic BGA package with 1.0-mm ball pitch. Operates with a 1.05-V internal core voltage and 3.3-V/1.8-V I/O levels, qualified for automotive-grade temperature range from -40°C to 125°C. Features a C64x+ DSP core with 700-MHz clock rate, 5600 MIPS peak performance, 128-KB L2 unified cache, DDR2-400 memory interface, 10/100-Mbps Ethernet MAC, VLYNQ interface, and up to 111 GPIO pins. Supports IEEE 802.3 Ethernet and JTAG boundary scan. Includes integrated bootloader, multiple serial interfaces, timers, and PWM outputs.
Fixed-Point Digital Signal Processor 376-BGA -40 to 125
IC FIXED-POINT DSP 376-BGA
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA376
IC FIXED-POINT DSP 376-BGA
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6424ZDUQ5 | 296-34515-5-ND | TMS320C6424ZDUQ5 | TMS320C6424ZDUQ5 |
| Product Name | TMS320C6424 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Interface Type | I²C; UART | I²C; UART | I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC | |
| Supply Voltage | 1.2V; 1.8V; 3.3V; 1.05V | |||
| Package Type | Other; 376-BBGA Exposed Pad | BGA; Other; BGA376 | BGA; Other; 376-BBGA Exposed Pad | |
| Pin Count | 376 |