Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDUL

Description
Fixed-Point Digital Signal Processor 376-BGA 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 376-BGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6424 is a high-performance fixed-point digital signal processor from Texas Instruments, designed for demanding digital signal processing applications. It features the C64x+ DSP core, capable of delivering up to 5600 million instructions per second (MIPS) at a clock rate of 700 MHz. The architecture includes a two-level cache system with 256K-bit L1 program memory and 640K-bit L1 data memory, along with 1M-bit L2 unified memory, allowing for flexible memory allocation. This processor supports both little and big endian formats and is fully software-compatible with previous C64x devices. It includes multiple high-speed interfaces, such as a 10/100 Mb/s Ethernet MAC, two multichannel buffered serial ports, and a variety of general-purpose I/O pins. The device also incorporates advanced features like enhanced direct memory access (EDMA), multiple timers, and a watchdog timer, making it suitable for applications in telecom, audio, and industrial sectors. The TMS320C6424 is available in different package options, including a 376-pin plastic BGA package, and operates with a power supply of 3.3V and 1.8V I/O levels. Its comprehensive set of development tools, including C compilers and debugging interfaces, facilitates efficient programming and integration into various systems.

Datasheet Summary
Powered by GS/AI

The TMS320C6424 is a high-performance fixed-point digital signal processor from Texas Instruments, designed for demanding digital signal processing applications. It features the C64x+ DSP core, capable of delivering up to 5600 million instructions per second (MIPS) at a clock rate of 700 MHz. The architecture includes a two-level cache system with 256K-bit L1 program memory and 640K-bit L1 data memory, along with 1M-bit L2 unified memory, allowing for flexible memory allocation. This processor supports both little and big endian formats and is fully software-compatible with previous C64x devices. It includes multiple high-speed interfaces, such as a 10/100 Mb/s Ethernet MAC, two multichannel buffered serial ports, and a variety of general-purpose I/O pins. The device also incorporates advanced features like enhanced direct memory access (EDMA), multiple timers, and a watchdog timer, making it suitable for applications in telecom, audio, and industrial sectors. The TMS320C6424 is available in different package options, including a 376-pin plastic BGA package, and operates with a power supply of 3.3V and 1.8V I/O levels. Its comprehensive set of development tools, including C compilers and debugging interfaces, facilitates efficient programming and integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6424 Fixed-Point Digital Signal Processor - TMS320C6424ZDUL - Texas Instruments
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZDUL
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDUL
Fixed-Point Digital Signal Processor 376-BGA 0 to 90

Fixed-Point Digital Signal Processor 376-BGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZDUL-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6424ZDUL-ND
DSP (Digital Signal Processors) TMS320C6424ZDUL-ND
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDUL - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6424ZDUL
Embedded - DSP (Digital Signal Processors) TMS320C6424ZDUL
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6424ZDUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZDUL
DSP (Digital Signal Processors) TMS320C6424ZDUL
IC DSP FIXED-POINT 376-BGA

IC DSP FIXED-POINT 376-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZDUL TMS320C6424ZDUL-ND TMS320C6424ZDUL TMS320C6424ZDUL
Product Name TMS320C6424 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V
Package Type Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Pin Count 376
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
DSP (Digital Signal Processors) - SM320C32PCM60 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 144-BQFP
Clock Speed 60 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers