Texas Instruments TMS320C6418 Fixed-Point Digital Signal Processor TMS320C6418ZTSA500

Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6418 Fixed-Point Digital Signal Processor
TMS320C6418ZTSA500
TMS320C6418 Fixed-Point Digital Signal Processor TMS320C6418ZTSA500
Fixed-Point Digital Signal Processor 288-FCBGA

Fixed-Point Digital Signal Processor 288-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418ZTSA500
081240-TMS320C6418ZTSA500
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418ZTSA500 081240-TMS320C6418ZTSA500
Manufacturer: Texas Instruments Win Source Part Number: 081240-TMS320C6418ZT SA500 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 544kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 288-FCBGA (23x23) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081240-TMS320C6418ZTSA500
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 544kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 288-FCBGA (23x23)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-41879-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41879-ND
DSP (Digital Signal Processors) 296-41879-ND
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Buy Now Datasheet
 - TMS320C6418ZTSA500 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Supplier's Site Datasheet
SMD 500MHz Dsp - 698-TMS320C6418ZTSA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DSP 500MHz 32b FCBGA Surface Mount Product overview: TMS320C6418ZTSA500 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6418ZTSA5 00 can be used for catalog matching and distributor lookup.

DSP 500MHz 32b FCBGA Surface Mount Product overview: TMS320C6418ZTSA500 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6418ZTSA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6418ZTSA500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6418ZTSA500
DSP (Digital Signal Processors) TMS320C6418ZTSA500
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Buy Now
IC FIXED-POINT DSP 288-FCBGA - 815-TMS320C6418ZTSA500 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 288-FCBGA
815-TMS320C6418ZTSA500
IC FIXED-POINT DSP 288-FCBGA 815-TMS320C6418ZTSA500
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6418ZTSA500 081240-TMS320C6418ZTSA500 296-41879-ND TMS320C6418ZTSA500 698-TMS320C6418ZTSA500 TMS320C6418ZTSA500 815-TMS320C6418ZTSA500
Product Name TMS320C6418 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418ZTSA500 DSP (Digital Signal Processors) SMD 500MHz Dsp DSP (Digital Signal Processors) IC FIXED-POINT DSP 288-FCBGA
DMA Channels 64 64
Interface Type I²C I²C I2C, McASP I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I2C, McASP, McBSP
Supply Voltage 1.20V 1.2V; 3.3V 1.2V 1.2V
Package Type Other; 288-FCBGA (23x23) Other; 288-BBGA, FCBGA BGA; Other; FCBGA288 Other; FCBGA BGA; Other; 288-BBGA, FCBGA Other; 288-BBGA, FCBGA
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701 Floating Point Digital Signal Processor, Military - 5962-9866101QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
4 suppliers