Texas Instruments TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBGLZA6

Description
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6416T Fixed-Point Digital Signal Processor
TMS320C6416TBGLZA6
TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBGLZA6
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS320C6416TBGLZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBGLZ A6 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS320C6416TBGLZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBGLZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZA6
055261-TMS320C6416TBGLZA6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZA6 055261-TMS320C6416TBGLZA6
Manufacturer: Texas Instruments Win Source Part Number: 055261-TMS320C6416TB GLZA6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 532-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055261-TMS320C6416TBGLZA6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 532-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42832-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42832-ND
DSP (Digital Signal Processors) 296-42832-ND
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6416TBGLZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6416TBGLZA6
DSP (Digital Signal Processors) TMS320C6416TBGLZA6
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZA6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6416TBGLZA6
Embedded - DSP (Digital Signal Processors) TMS320C6416TBGLZA6
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6416TBGLZA6 698-TMS320C6416TBGLZA6 055261-TMS320C6416TBGLZA6 296-42832-ND TMS320C6416TBGLZA6 TMS320C6416TBGLZA6
Product Name TMS320C6416T Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBGLZA6 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 3.3V 1.10V 3.3V; 1.10V
Package Type Other; FCBGA Other; 532-FCBGA (23x23) Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160IDWLD - 773603-DVC5416PGE160IDWLD - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details