Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988291-TMS320C6416CG
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 600 MHz
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988291-TMS320C6416CGLZ6E3 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMS320C6416CGLZ6E3 |