Texas Instruments High-Performance Analog 75MHz BGA Dsp TMS320C6415TGLZ8

Description
64-BIT, 75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6415TGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TGLZ8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64-BIT, 75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6415TGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TGLZ8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHz BGA Dsp - 698-TMS320C6415TGLZ8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64-BIT, 75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6415TGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TGLZ8 can be used for catalog matching and distributor lookup.

64-BIT, 75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6415TGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TGLZ8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6415TGLZ8 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TGLZ8
1271091-TMS320C6415TGLZ8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TGLZ8 1271091-TMS320C6415TGLZ8
Manufacturer: Texas Instruments Win Source Part Number: 1271091-TMS320C6415T GLZ8 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271091-TMS320C6415TGLZ8
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C6415TGLZ8
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C6415TGLZ8
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6415TGLZ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6415TGLZ8
DSP (Digital Signal Processors) TMS320C6415TGLZ8
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C6415TGLZ8 TMS320C6415TGLZ8 1271091-TMS320C6415TGLZ8 TMS320C6415TGLZ8 TMS320C6415TGLZ8
Product Name 75MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TGLZ8 Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Clock Speed 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers