Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6414TZLZ7

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C6414TZLZ7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-19386-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-19386-ND
DSP (Digital Signal Processors) 296-19386-ND
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6414TZLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TZLZ7 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6414TZLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TZLZ7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TZLZ7
043220-TMS320C6414TZLZ7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TZLZ7 043220-TMS320C6414TZLZ7
Manufacturer: Texas Instruments Win Source Part Number: 043220-TMS320C6414TZ LZ7 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 532-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043220-TMS320C6414TZLZ7
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 532-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6414TZLZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6414TZLZ7
DSP (Digital Signal Processors) TMS320C6414TZLZ7
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6414TZLZ7 296-19386-ND 698-TMS320C6414TZLZ7 043220-TMS320C6414TZLZ7 TMS320C6414TZLZ7
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TZLZ7 DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; BGA532 Other; 532-BFBGA, FCBGA Other; FCBGA Other; 532-FCBGA (23x23) BGA; Other; 532-BFBGA, FCBGA
Supply Voltage 1.2V; 3.3V 1.20V
Pin Count 532
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA780BDGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21371KSWZ-2A - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details