64-BIT, 75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6414TGLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TGLZ7
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
Manufacturer: Texas Instruments
Win Source Part Number: 797315-TMS320C6414TG
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Part Status: Obsolete(EOL)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6414T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6414TZLZ7; TMS320C6414TGLZA7;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC DSP FIXED-POINT 532-FCBGA
IC DSP FIXED-POINT 532-FCBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C6414TGLZ7 | TMS320C6414TGLZ7 | 797315-TMS320C6414TGLZ7 | 296-17757-ND | TMS320C6414TGLZ7 |
| Product Name | 75MHz BGA Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TGLZ7 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 1.20V | 1.2V; 3.3V | ||
| Package Type | Other; FCBGA | BGA; Other; BGA532 | Other; 532-BFBGA, FCBGA | BGA; Other; 532-BFBGA, FCBGA | |
| Clock Speed | 720 MHz | 720 MHz | 720 MHz | 720 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |