IC FIXED-POINT DSP 532-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271082-TMS320C6414T
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.10V
Categories: Integrated Circuits
Supplier Device Package: 532-FCBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6414T
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
IC FIXED-POINT DSP 532-FCBGA Product overview: TMS320C6414TBZLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBZLZ
IC FIXED-POINT DSP 532-FCBGA
IC FIXED-POINT DSP 532-FCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6414TBZLZ6-ND | 1271082-TMS320C6414TBZLZ6 | 698-TMS320C6414TBZLZ6 | TMS320C6414TBZLZ6 | TMS320C6414TBZLZ6 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBZLZ6 | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V | 1.10V | 3.3V | ||
| Package Type | Other; 532-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Pin Count | 532 |